multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 240 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro MCMR04X241 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 240 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 240 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 240 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro - 86T3033 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 240 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
86T3033
Surface Mount Thick Film Resistor, Mcmr Series, 240 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro 86T3033
Surface Mount Thick Film Resistor, MCMR Series, 240 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 240 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3033
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 240 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details