multicomp PRO Res, 2K2, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04X222 JTL

Description
RES, 2K2, 5%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 5%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1487
Res, 2K2, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1487
RES, 2K2, 5%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2K2, 5%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:2.2kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro - 86T3007 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
86T3007
Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro 86T3007
Surface Mount Thick Film Resistor, MCMR Series, 2.2 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 2.2 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1487 86T3007
Product Name Res, 2K2, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details