multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 220 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MCMR04X221 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 220 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 220 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 220 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 86T3002 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 220 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
86T3002
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 220 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 86T3002
Surface Mount Chip Resistor, Ceramic, MCMR Series, 220 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 220 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1486
Res, 220R, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1486
RES, 220R, 5%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 220R, 5%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3002 12AC1486
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 220 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Res, 220R, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402
Standards and Certifications RoHS RoHS
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details