multicomp PRO Res, 220K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04X2203FTL

Description
RES, 220K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:220kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 220K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:220kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1485
Res, 220K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1485
RES, 220K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:220kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:220kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcmr Series, 220 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T3001 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 220 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T3001
Surface Mount Thick Film Resistor, Mcmr Series, 220 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T3001
Surface Mount Thick Film Resistor, MCMR Series, 220 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 220 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1485 86T3001
Product Name Res, 220K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 220 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details