multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MCMR04X200 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 20 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 20 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 86T2970 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
86T2970
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 86T2970
Surface Mount Chip Resistor, Ceramic, MCMR Series, 20 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 20 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T2970
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details