multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 180 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCMR04X1803FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 180 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 180 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 180 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T2942 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 180 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T2942
Surface Mount Thick Film Resistor, Mcmr Series, 180 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T2942
Surface Mount Thick Film Resistor, MCMR Series, 180 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 180 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1475
Res, 180K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1475
RES, 180K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:180kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:180kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T2942 12AC1475
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 180 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Res, 180K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details