multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 15 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MCMR04X150 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 15 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 15 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 15 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 86T2881 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 15 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
86T2881
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 15 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 86T2881
Surface Mount Chip Resistor, Ceramic, MCMR Series, 15 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 15 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T2881
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 15 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676172-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details