multicomp PRO Res, 1K4, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04X1401FTL

Description
RES, 1K4, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:1.4kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K4, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:1.4kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K4, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1472
Res, 1K4, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1472
RES, 1K4, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:1.4kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K4, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:1.4kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcmr Series, 1.4 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T2867 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 1.4 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T2867
Surface Mount Thick Film Resistor, Mcmr Series, 1.4 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T2867
Surface Mount Thick Film Resistor, MCMR Series, 1.4 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 1.4 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1472 86T2867
Product Name Res, 1K4, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 1.4 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details