multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 130 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro MCMR04X131 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 130 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCMR Series, 130 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCMR Series Surface Mount Thick Film Resistor, part number 86T2850, features a resistance value of 130 Ohms with a tolerance of ±5%. It has a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is RoHS compliant and constructed with a high-grade ceramic body, ensuring reliability and stability. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The resistor is also AEC-Q200 compliant, indicating its suitability for automotive applications. The product undergoes 100% CCD inspection and is designed to be sulfuration resistant, enhancing its durability in challenging environments.

Datasheet Summary
Powered by GS/AI

The MCMR Series Surface Mount Thick Film Resistor, part number 86T2850, features a resistance value of 130 Ohms with a tolerance of ±5%. It has a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is RoHS compliant and constructed with a high-grade ceramic body, ensuring reliability and stability. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The resistor is also AEC-Q200 compliant, indicating its suitability for automotive applications. The product undergoes 100% CCD inspection and is designed to be sulfuration resistant, enhancing its durability in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 130 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro - 86T2850 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 130 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
86T2850
Surface Mount Thick Film Resistor, Mcmr Series, 130 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro 86T2850
Surface Mount Thick Film Resistor, MCMR Series, 130 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 130 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T2850
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 130 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers