multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 1.1 Mohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro MCMR04X115 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 1.1 Mohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 1.1 Mohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 1.1 Mohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro - 86T2807 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 1.1 Mohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
86T2807
Surface Mount Thick Film Resistor, Mcmr Series, 1.1 Mohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro 86T2807
Surface Mount Thick Film Resistor, MCMR Series, 1.1 Mohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 1.1 Mohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T2807
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 1.1 Mohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details