multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 110 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro MCMR04X111 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 110 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 110 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 110 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro - 86T2799 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 110 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
86T2799
Surface Mount Thick Film Resistor, Mcmr Series, 110 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro 86T2799
Surface Mount Thick Film Resistor, MCMR Series, 110 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 110 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T2799
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 110 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers