multicomp PRO Res, 100R, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04X101 JTL

Description
RES, 100R, 5%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 100R, 5%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor from the MCMR Series features a resistance value of 100 Ohms with a tolerance of ±5%. It has a maximum power dissipation of 62.5 mW and is rated for a maximum operating voltage of 50 V. This component is constructed with a high-grade ceramic body and is designed for high reliability and stability, making it suitable for automotive applications and consumer electronics. The resistor is RoHS compliant and undergoes 100% CCD inspection to ensure quality. Its compact size of 0402 (1005 metric) allows for efficient use in space-constrained designs. The product is also sulfuration resistant and compliant with automotive grade AEC Q-200 standards, ensuring durability in various environments.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor from the MCMR Series features a resistance value of 100 Ohms with a tolerance of ±5%. It has a maximum power dissipation of 62.5 mW and is rated for a maximum operating voltage of 50 V. This component is constructed with a high-grade ceramic body and is designed for high reliability and stability, making it suitable for automotive applications and consumer electronics. The resistor is RoHS compliant and undergoes 100% CCD inspection to ensure quality. Its compact size of 0402 (1005 metric) allows for efficient use in space-constrained designs. The product is also sulfuration resistant and compliant with automotive grade AEC Q-200 standards, ensuring durability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1463
Res, 100R, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1463
RES, 100R, 5%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100R, 5%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 86T2772 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
86T2772
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 86T2772
Surface Mount Chip Resistor, Ceramic, MCMR Series, 100 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 100 ohm, 62.5 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1463 86T2772
Product Name Res, 100R, 5%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Ohm, 62.5 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details