multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 1 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MCMR04X1004FTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 1 Mohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 1 Mohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 1 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 86T2771 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 1 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
86T2771
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 1 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 86T2771
Surface Mount Chip Resistor, Ceramic, MCMR Series, 1 Mohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 1 Mohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1462
Res, 1M, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1462
RES, 1M, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1M, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T2771 12AC1462
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 1 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Res, 1M, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402
Standards and Certifications RoHS RoHS
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details