The Res, AEC-Q200, 100K, 1%, 0.0625W, 0402; Resistance Multicomp Pro is a high-reliability chip resistor designed for automotive and general electronic applications. It features a resistance value of 100 kΩ with a tolerance of ±1%, ensuring precise performance. The power rating is 62.5 mW, suitable for low-power applications, and it is constructed using thick film technology on a ceramic substrate, providing durability and stability. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive environments, and is resistant to sulfuration, enhancing its reliability in harsh conditions. The component is lead-free and RoHS compliant, aligning with modern environmental standards. Its compact 0402 (1005 metric) package allows for space-efficient designs in various electronic circuits.
RES, AEC-Q200, 100K, 1%, 0.0625W, 0402; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
RES, 100K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 86T2770 | 12AC1461 |
| Product Name | Res, Aec-Q200, 100K, 1%, 0.0625W, 0402; Resistance Multicomp Pro | Res, 100K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 |
| Resistance Range | 100000 ohms | 100000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |