multicomp PRO Res, Aec-Q200, 0R, 0.0625W, 0402, Reel; Resistor Case / Package Multicomp Pro MCMR04X000 PTL

Description
RES, AEC-Q200, 0R, 0.0625W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:62.5mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 0R, 0.0625W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:62.5mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 0R, 0.0625W, 0402, Reel; Resistor Case / Package Multicomp Pro - 12AC1455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 0R, 0.0625W, 0402, Reel; Resistor Case / Package Multicomp Pro
12AC1455
Res, Aec-Q200, 0R, 0.0625W, 0402, Reel; Resistor Case / Package Multicomp Pro 12AC1455
RES, AEC-Q200, 0R, 0.0625W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:62.5mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes

RES, AEC-Q200, 0R, 0.0625W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:62.5mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 0R, 0.0625W, 0402, Reel; Resistor Case / Package Multicomp Pro - 86T2754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 0R, 0.0625W, 0402, Reel; Resistor Case / Package Multicomp Pro
86T2754
Res, Aec-Q200, 0R, 0.0625W, 0402, Reel; Resistor Case / Package Multicomp Pro 86T2754
RES, AEC-Q200, 0R, 0.0625W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:62.5mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes

RES, AEC-Q200, 0R, 0.0625W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:62.5mW; Current Rating:1A; Product Range:-; Product Length:1.02mm; Product Width:0.5mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1455
Product Name Res, Aec-Q200, 0R, 0.0625W, 0402, Reel; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers