multicomp PRO Res, 4R99, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04W4R99FTL

Description
RES, 4R99, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.99ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4R99, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.99ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R99, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1452
Res, 4R99, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1452
RES, 4R99, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.99ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4R99, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.99ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcmr Series, 4.99 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T2747 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 4.99 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T2747
Surface Mount Thick Film Resistor, Mcmr Series, 4.99 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T2747
Surface Mount Thick Film Resistor, MCMR Series, 4.99 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 4.99 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1452 86T2747
Product Name Res, 4R99, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 4.99 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 4.99 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details