multicomp PRO Res, 10M, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04W1005FTL

Description
RES, 10M, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:10Mohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 10M, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:10Mohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10M, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1450
Res, 10M, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1450
RES, 10M, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:10Mohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10M, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:10Mohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 10 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 86T2742 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 10 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
86T2742
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 10 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 86T2742
Surface Mount Chip Resistor, Ceramic, MCMR Series, 10 Mohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 10 Mohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1450 86T2742
Product Name Res, 10M, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Ceramic, Mcmr Series, 10 Mohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details