CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MLR Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97M4168 |
| Product Name | Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |