multicomp PRO Ceramic Capacitor 22Pf 200V, C0G, 5%, Radial; Capacitance Multicomp Pro MCMLR200V220JNPO

Description
CERAMIC CAPACITOR 22PF 200V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MLR Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 22PF 200V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MLR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 22Pf 200V, C0G, 5%, Radial; Capacitance Multicomp Pro - 97M4152 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 200V, C0G, 5%, Radial; Capacitance Multicomp Pro
97M4152
Ceramic Capacitor 22Pf 200V, C0G, 5%, Radial; Capacitance Multicomp Pro 97M4152
CERAMIC CAPACITOR 22PF 200V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MLR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 200V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Product Range:MLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M4152
Product Name Ceramic Capacitor 22Pf 200V, C0G, 5%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers