multicomp PRO Metal Film Resistor, 120 Ohm, 250Mw, 0.1%; Resistance Multicomp Pro MCMFR0W4BB1200A50

Description
METAL FILM RESISTOR, 120 OHM, 250mW, 0.1%; Resistance:120ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 120 OHM, 250mW, 0.1%; Resistance:120ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 120 Ohm, 250Mw, 0.1%; Resistance Multicomp Pro - 97M6270 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120 Ohm, 250Mw, 0.1%; Resistance Multicomp Pro
97M6270
Metal Film Resistor, 120 Ohm, 250Mw, 0.1%; Resistance Multicomp Pro 97M6270
METAL FILM RESISTOR, 120 OHM, 250mW, 0.1%; Resistance:120ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 120 OHM, 250mW, 0.1%; Resistance:120ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6270
Product Name Metal Film Resistor, 120 Ohm, 250Mw, 0.1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 120 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details