multicomp PRO Metal Film Resistor, 499 Ohm, 400Mw, 1%; Resistance Multicomp Pro MCMFF04FF4990A50

Description
METAL FILM RESISTOR, 499 OHM, 400mW, 1%; Resistance:499ohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 499 OHM, 400mW, 1%; Resistance:499ohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 499 Ohm, 400Mw, 1%; Resistance Multicomp Pro - 99M0839 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 400Mw, 1%; Resistance Multicomp Pro
99M0839
Metal Film Resistor, 499 Ohm, 400Mw, 1%; Resistance Multicomp Pro 99M0839
METAL FILM RESISTOR, 499 OHM, 400mW, 1%; Resistance:499ohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 499 OHM, 400mW, 1%; Resistance:499ohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99M0839
Product Name Metal Film Resistor, 499 Ohm, 400Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 499 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details