multicomp PRO Metal Film Resistor, 2.21Kohm, 400Mw, 1%; Resistance Multicomp Pro MCMFF04FF2211A50

Description
METAL FILM RESISTOR, 2.21KOHM, 400mW, 1%; Resistance:2.21kohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 2.21KOHM, 400mW, 1%; Resistance:2.21kohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 2.21Kohm, 400Mw, 1%; Resistance Multicomp Pro - 99M0838 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 400Mw, 1%; Resistance Multicomp Pro
99M0838
Metal Film Resistor, 2.21Kohm, 400Mw, 1%; Resistance Multicomp Pro 99M0838
METAL FILM RESISTOR, 2.21KOHM, 400mW, 1%; Resistance:2.21kohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.21KOHM, 400mW, 1%; Resistance:2.21kohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99M0838
Product Name Metal Film Resistor, 2.21Kohm, 400Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2210 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details