multicomp PRO Metal Film Resistor, 100Kohm, 400Mw, 1%; Resistance Multicomp Pro MCMFF04FF1003A50

Description
METAL FILM RESISTOR, 100KOHM, 400mW, 1%; Resistance:100kohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 100KOHM, 400mW, 1%; Resistance:100kohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 100Kohm, 400Mw, 1%; Resistance Multicomp Pro - 97M4530 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 400Mw, 1%; Resistance Multicomp Pro
97M4530
Metal Film Resistor, 100Kohm, 400Mw, 1%; Resistance Multicomp Pro 97M4530
METAL FILM RESISTOR, 100KOHM, 400mW, 1%; Resistance:100kohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 400mW, 1%; Resistance:100kohm; Product Range:MCMF0W4 Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M4530
Product Name Metal Film Resistor, 100Kohm, 400Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 100000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details