multicomp PRO Metal Film Resistor, 91 Ohm, 125Mw, 1%; Resistance Multicomp Pro MCMF0W8FF910JA20

Description
METAL FILM RESISTOR, 91 OHM, 125mW, 1%; Resistance:91ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 91 OHM, 125mW, 1%; Resistance:91ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 91 Ohm, 125Mw, 1%; Resistance Multicomp Pro - 58K3956 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 91 Ohm, 125Mw, 1%; Resistance Multicomp Pro
58K3956
Metal Film Resistor, 91 Ohm, 125Mw, 1%; Resistance Multicomp Pro 58K3956
METAL FILM RESISTOR, 91 OHM, 125mW, 1%; Resistance:91ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 91 OHM, 125mW, 1%; Resistance:91ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K3956
Product Name Metal Film Resistor, 91 Ohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 91 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details