multicomp PRO Metal Film Resistor, 56 Ohm, 125Mw, 1%; Resistance Multicomp Pro MCMF0W8FF560JA20

Description
METAL FILM RESISTOR, 56 OHM, 125mW, 1%; Resistance:56ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 56 OHM, 125mW, 1%; Resistance:56ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 56 Ohm, 125Mw, 1%; Resistance Multicomp Pro - 58K3943 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56 Ohm, 125Mw, 1%; Resistance Multicomp Pro
58K3943
Metal Film Resistor, 56 Ohm, 125Mw, 1%; Resistance Multicomp Pro 58K3943
METAL FILM RESISTOR, 56 OHM, 125mW, 1%; Resistance:56ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 56 OHM, 125mW, 1%; Resistance:56ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K3943
Product Name Metal Film Resistor, 56 Ohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 56 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details