multicomp PRO Resistor, Metal Film, 49.9 Ohm, 125Mw, 1%; Resistance Multicomp Pro MCMF0W8FF49R9A20

Description
RESISTOR, METAL FILM, 49.9 OHM, 125mW, 1%; Resistance:49.9ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 49.9 OHM, 125mW, 1%; Resistance:49.9ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 49.9 Ohm, 125Mw, 1%; Resistance Multicomp Pro - 14T0344 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 49.9 Ohm, 125Mw, 1%; Resistance Multicomp Pro
14T0344
Resistor, Metal Film, 49.9 Ohm, 125Mw, 1%; Resistance Multicomp Pro 14T0344
RESISTOR, METAL FILM, 49.9 OHM, 125mW, 1%; Resistance:49.9ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 49.9 OHM, 125mW, 1%; Resistance:49.9ohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14T0344
Product Name Resistor, Metal Film, 49.9 Ohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 49.9 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details