multicomp PRO Metal Film Resistor, 470Kohm, 125Mw, 1%; Resistance Multicomp Pro MCMF0W8FF4703A20

Description
METAL FILM RESISTOR, 470KOHM, 125mW, 1%; Resistance:470kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 470KOHM, 125mW, 1%; Resistance:470kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 470Kohm, 125Mw, 1%; Resistance Multicomp Pro - 58K3940 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470Kohm, 125Mw, 1%; Resistance Multicomp Pro
58K3940
Metal Film Resistor, 470Kohm, 125Mw, 1%; Resistance Multicomp Pro 58K3940
METAL FILM RESISTOR, 470KOHM, 125mW, 1%; Resistance:470kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470KOHM, 125mW, 1%; Resistance:470kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K3940
Product Name Metal Film Resistor, 470Kohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 470000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details