multicomp PRO Metal Film Resistor, 220Kohm, 125Mw, 1%; Resistance Multicomp Pro MCMF0W8FF2203A20

Description
METAL FILM RESISTOR, 220KOHM, 125mW, 1%; Resistance:220kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 220KOHM, 125mW, 1%; Resistance:220kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 220Kohm, 125Mw, 1%; Resistance Multicomp Pro - 58K3914 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220Kohm, 125Mw, 1%; Resistance Multicomp Pro
58K3914
Metal Film Resistor, 220Kohm, 125Mw, 1%; Resistance Multicomp Pro 58K3914
METAL FILM RESISTOR, 220KOHM, 125mW, 1%; Resistance:220kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 220KOHM, 125mW, 1%; Resistance:220kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K3914
Product Name Metal Film Resistor, 220Kohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 220000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details