multicomp PRO Metal Film Resistor, 140Kohm, 125Mw, 1%; Resistance Multicomp Pro MCMF0W8FF1403A20

Description
METAL FILM RESISTOR, 140KOHM, 125mW, 1%; Resistance:140kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 140KOHM, 125mW, 1%; Resistance:140kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 140Kohm, 125Mw, 1%; Resistance Multicomp Pro - 12T9633 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 140Kohm, 125Mw, 1%; Resistance Multicomp Pro
12T9633
Metal Film Resistor, 140Kohm, 125Mw, 1%; Resistance Multicomp Pro 12T9633
METAL FILM RESISTOR, 140KOHM, 125mW, 1%; Resistance:140kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 140KOHM, 125mW, 1%; Resistance:140kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12T9633
Product Name Metal Film Resistor, 140Kohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 140000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details