multicomp PRO Metal Film Resistor, 10Kohm, 125Mw, 1%; Resistance Multicomp Pro MCMF0W8FF1002A20

Description
METAL FILM RESISTOR, 10KOHM, 125mW, 1%; Resistance:10kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 10KOHM, 125mW, 1%; Resistance:10kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 10Kohm, 125Mw, 1%; Resistance Multicomp Pro - 58K3886 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 125Mw, 1%; Resistance Multicomp Pro
58K3886
Metal Film Resistor, 10Kohm, 125Mw, 1%; Resistance Multicomp Pro 58K3886
METAL FILM RESISTOR, 10KOHM, 125mW, 1%; Resistance:10kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 125mW, 1%; Resistance:10kohm; Product Range:MCMF0W4 Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K3886
Product Name Metal Film Resistor, 10Kohm, 125Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details