multicomp PRO Metal Film Resistor, 909 Ohm, 250Mw, 1%; Resistance Multicomp Pro MCMF0W4FF9090A50

Description
METAL FILM RESISTOR, 909 OHM, 250mW, 1%; Resistance:909ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 909 OHM, 250mW, 1%; Resistance:909ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 909 Ohm, 250Mw, 1%; Resistance Multicomp Pro - 58K9380 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 909 Ohm, 250Mw, 1%; Resistance Multicomp Pro
58K9380
Metal Film Resistor, 909 Ohm, 250Mw, 1%; Resistance Multicomp Pro 58K9380
METAL FILM RESISTOR, 909 OHM, 250mW, 1%; Resistance:909ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 909 OHM, 250mW, 1%; Resistance:909ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K9380
Product Name Metal Film Resistor, 909 Ohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 909 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details