METAL FILM RESISTOR, 8.25KOHM, 250mW, 1%; Resistance:8.25kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K9360 |
| Product Name | Metal Film Resistor, 8.25Kohm, 250Mw, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 8250 ohms |
| Tolerance | 1 +/- % |