multicomp PRO Metal Film Resistor, 6.04Kohm, 250Mw, 1%; Resistance Multicomp Pro MCMF0W4FF6041A50

Description
METAL FILM RESISTOR, 6.04KOHM, 250mW, 1%; Resistance:6.04kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 6.04KOHM, 250mW, 1%; Resistance:6.04kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 6.04Kohm, 250Mw, 1%; Resistance Multicomp Pro - 58K9301 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.04Kohm, 250Mw, 1%; Resistance Multicomp Pro
58K9301
Metal Film Resistor, 6.04Kohm, 250Mw, 1%; Resistance Multicomp Pro 58K9301
METAL FILM RESISTOR, 6.04KOHM, 250mW, 1%; Resistance:6.04kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.04KOHM, 250mW, 1%; Resistance:6.04kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K9301
Product Name Metal Film Resistor, 6.04Kohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 6040 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details