multicomp PRO Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Multicomp Pro MCMF0W4FF5111A50

Description
METAL FILM RESISTOR, 5.11KOHM, 250mW, 1%; Resistance:5.11kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 5.11KOHM, 250mW, 1%; Resistance:5.11kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Multicomp Pro - 58K9266 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Multicomp Pro
58K9266
Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Multicomp Pro 58K9266
METAL FILM RESISTOR, 5.11KOHM, 250mW, 1%; Resistance:5.11kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.11KOHM, 250mW, 1%; Resistance:5.11kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K9266
Product Name Metal Film Resistor, 5.11Kohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 5110 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details