The Metal Film Resistor, 374 Ohm, 250mW, 1% from Multicomp Pro is designed for precision applications requiring stable resistance values. It has a rated power of 0.25W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 250V, with a maximum overload voltage of 500V. This resistor features a resistance tolerance of ±1% and is constructed with a metal film for enhanced accuracy and stability. The insulation resistance is a minimum of 10,000 MΩ, ensuring reliable performance in various conditions. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. Its axial leaded configuration allows for easy integration into circuits.
METAL FILM RESISTOR, 374 OHM, 250mW, 1%; Resistance:374ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K9203 |
| Product Name | Metal Film Resistor, 374 Ohm, 250Mw, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 374 ohms |
| Tolerance | 1 +/- % |