METAL FILM RESISTOR, 33 OHM, 250mW, 1%; Resistance:33ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K3842 |
| Product Name | Metal Film Resistor, 33 Ohm, 250Mw, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 33 ohms |
| Tolerance | 1 +/- % |