The Metal Film Resistor, 330 Ohm, 250mW, 1% from Multicomp Pro is designed for precision applications requiring stable resistance values. It has a rated power of 0.25W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 250V, with a maximum overload voltage of 500V. This resistor features a resistance tolerance of ±1% and is constructed with a metal film for improved accuracy and stability. The insulation resistance is a minimum of 10,000 MΩ, ensuring reliable performance in various conditions. The resistor is also RoHS compliant, making it suitable for environmentally conscious designs.
METAL FILM RESISTOR, 330 OHM, 250mW, 1%; Resistance:330ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K3843 |
| Product Name | Metal Film Resistor, 330 Ohm, 250Mw, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 330 ohms |
| Tolerance | 1 +/- % |