multicomp PRO Metal Film Resistor, 3.09Kohm, 250Mw, 1%; Resistance Multicomp Pro MCMF0W4FF3091A50

Description
METAL FILM RESISTOR, 3.09KOHM, 250mW, 1%; Resistance:3.09kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 3.09KOHM, 250mW, 1%; Resistance:3.09kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 3.09Kohm, 250Mw, 1%; Resistance Multicomp Pro - 58K9164 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.09Kohm, 250Mw, 1%; Resistance Multicomp Pro
58K9164
Metal Film Resistor, 3.09Kohm, 250Mw, 1%; Resistance Multicomp Pro 58K9164
METAL FILM RESISTOR, 3.09KOHM, 250mW, 1%; Resistance:3.09kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.09KOHM, 250mW, 1%; Resistance:3.09kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K9164
Product Name Metal Film Resistor, 3.09Kohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3090 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details