multicomp PRO Metal Film Resistor, 30Kohm, 250Mw, 1%; Resistance Multicomp Pro MCMF0W4FF3002A50

Description
METAL FILM RESISTOR, 30KOHM, 250mW, 1%; Resistance:30kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 30KOHM, 250mW, 1%; Resistance:30kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 30Kohm, 250Mw, 1%; Resistance Multicomp Pro - 59K8669 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 30Kohm, 250Mw, 1%; Resistance Multicomp Pro
59K8669
Metal Film Resistor, 30Kohm, 250Mw, 1%; Resistance Multicomp Pro 59K8669
METAL FILM RESISTOR, 30KOHM, 250mW, 1%; Resistance:30kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 30KOHM, 250mW, 1%; Resistance:30kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59K8669
Product Name Metal Film Resistor, 30Kohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 30000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details