multicomp PRO Metal Film Resistor, 300 Ohm, 250Mw, 1%; Resistance Multicomp Pro MCMF0W4FF3000A50

Description
METAL FILM RESISTOR, 300 OHM, 250mW, 1%; Resistance:300ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 300 OHM, 250mW, 1%; Resistance:300ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 300 Ohm, 250Mw, 1%; Resistance Multicomp Pro - 58K3840 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 300 Ohm, 250Mw, 1%; Resistance Multicomp Pro
58K3840
Metal Film Resistor, 300 Ohm, 250Mw, 1%; Resistance Multicomp Pro 58K3840
METAL FILM RESISTOR, 300 OHM, 250mW, 1%; Resistance:300ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 300 OHM, 250mW, 1%; Resistance:300ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K3840
Product Name Metal Film Resistor, 300 Ohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details