multicomp PRO Metal Film Resistor, 28.7Kohm , 250Mw, ¼1%; Resistance Multicomp Pro MCMF0W4FF2872A50

Description
METAL FILM RESISTOR, 28.7KOHM , 250mW, ¼1%; Resistance:28.7kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 28.7KOHM , 250mW, ¼1%; Resistance:28.7kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 28.7Kohm , 250Mw, ¼1%; Resistance Multicomp Pro - 58K9150 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 28.7Kohm , 250Mw, ¼1%; Resistance Multicomp Pro
58K9150
Metal Film Resistor, 28.7Kohm , 250Mw, ¼1%; Resistance Multicomp Pro 58K9150
METAL FILM RESISTOR, 28.7KOHM , 250mW, ¼1%; Resistance:28.7kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 28.7KOHM , 250mW, ¼1%; Resistance:28.7kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K9150
Product Name Metal Film Resistor, 28.7Kohm , 250Mw, ¼1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 28700 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details