multicomp PRO Metal Film Resistor, 2.1Kohm, 250Mw, ¼1%; Resistance Multicomp Pro MCMF0W4FF2101A50

Description
METAL FILM RESISTOR, 2.1KOHM, 250mW, ¼1%; Resistance:2.1kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 2.1KOHM, 250mW, ¼1%; Resistance:2.1kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 2.1Kohm, 250Mw, ¼1%; Resistance Multicomp Pro - 58K9087 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.1Kohm, 250Mw, ¼1%; Resistance Multicomp Pro
58K9087
Metal Film Resistor, 2.1Kohm, 250Mw, ¼1%; Resistance Multicomp Pro 58K9087
METAL FILM RESISTOR, 2.1KOHM, 250mW, ¼1%; Resistance:2.1kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.1KOHM, 250mW, ¼1%; Resistance:2.1kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K9087
Product Name Metal Film Resistor, 2.1Kohm, 250Mw, ¼1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details