multicomp PRO Metal Film Resistor, 160 Ohm, 250Mw, 1%; Resistance Multicomp Pro MCMF0W4FF1600A50

Description
METAL FILM RESISTOR, 160 OHM, 250mW, 1%; Resistance:160ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 160 OHM, 250mW, 1%; Resistance:160ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Metal Film Resistor, 160 Ohm, 250mW, 1% from Multicomp Pro is designed for applications requiring precise resistance values. It features a rated power of 0.25W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 250V, with a maximum overload voltage of 500V. This resistor has a resistance tolerance of ±1% and is constructed with a metal film for improved stability and accuracy. The insulation resistance is a minimum of 10,000 MΩ, ensuring reliable performance in various conditions. The resistor is also RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Metal Film Resistor, 160 Ohm, 250mW, 1% from Multicomp Pro is designed for applications requiring precise resistance values. It features a rated power of 0.25W at an ambient temperature of 70°C and can operate within a temperature range of -55°C to +155°C. The maximum working voltage is 250V, with a maximum overload voltage of 500V. This resistor has a resistance tolerance of ±1% and is constructed with a metal film for improved stability and accuracy. The insulation resistance is a minimum of 10,000 MΩ, ensuring reliable performance in various conditions. The resistor is also RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 160 Ohm, 250Mw, 1%; Resistance Multicomp Pro - 58K3816 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 160 Ohm, 250Mw, 1%; Resistance Multicomp Pro
58K3816
Metal Film Resistor, 160 Ohm, 250Mw, 1%; Resistance Multicomp Pro 58K3816
METAL FILM RESISTOR, 160 OHM, 250mW, 1%; Resistance:160ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 160 OHM, 250mW, 1%; Resistance:160ohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K3816
Product Name Metal Film Resistor, 160 Ohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 160 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers