multicomp PRO Metal Film Resistor, 120Kohm, 250Mw, 1%; Resistance Multicomp Pro MCMF0W4FF1203A50

Description
METAL FILM RESISTOR, 120KOHM, 250mW, 1%; Resistance:120kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 120KOHM, 250mW, 1%; Resistance:120kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 120Kohm, 250Mw, 1%; Resistance Multicomp Pro - 58K3807 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120Kohm, 250Mw, 1%; Resistance Multicomp Pro
58K3807
Metal Film Resistor, 120Kohm, 250Mw, 1%; Resistance Multicomp Pro 58K3807
METAL FILM RESISTOR, 120KOHM, 250mW, 1%; Resistance:120kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 120KOHM, 250mW, 1%; Resistance:120kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K3807
Product Name Metal Film Resistor, 120Kohm, 250Mw, 1%; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 120000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details