The Metal Film Resistor, 1Kohm, 250mW, 1% from Multicomp Pro is designed for applications requiring precision and reliability. It has a rated power of 0.25W at 70°C and a maximum working voltage of 250V, with a maximum overload voltage of 500V. The resistor operates within a temperature range of -55°C to +155°C and features a resistance tolerance of ±1%. Constructed with a metal film, the resistor offers a high insulation resistance of 10,000MΩ minimum and a dielectric withstanding voltage of 500V. The temperature coefficient is specified at ±50 PPM/°C maximum, ensuring stable performance across varying temperatures. This component is suitable for a wide range of electronic applications, particularly where accuracy and stability are critical.
METAL FILM RESISTOR, 1KOHM, 250mW, 1%; Resistance:1kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58K3796 |
| Product Name | Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1000 ohms |
| Tolerance | 1 +/- % |