multicomp PRO Through Hole Metal Film Resistor, Mcmf0W4 Series, 953 Ohm, 250 Mw, 0.5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro MCMF0W4DF9530A50

Description
Through Hole Metal Film Resistor, MCMF0W4 Series, 953 ohm, 250 mW, - 0.5%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCMF0W4 Series, 953 ohm, 250 mW, - 0.5%, 250 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcmf0W4 Series, 953 Ohm, 250 Mw, 0.5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro - 01P3864 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcmf0W4 Series, 953 Ohm, 250 Mw, 0.5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
01P3864
Through Hole Metal Film Resistor, Mcmf0W4 Series, 953 Ohm, 250 Mw, 0.5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro 01P3864
Through Hole Metal Film Resistor, MCMF0W4 Series, 953 ohm, 250 mW, - 0.5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCMF0W4 Series, 953 ohm, 250 mW, - 0.5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P3864
Product Name Through Hole Metal Film Resistor, Mcmf0W4 Series, 953 Ohm, 250 Mw, 0.5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details