multicomp PRO Res, 7K15, 250Mw, Axial, Metal Film; Resistance Multicomp Pro MCMF0W4DF7151A50

Description
RES, 7K15, 250MW, AXIAL, METAL FILM; Resistance:7.15kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RES, 7K15, 250MW, AXIAL, METAL FILM; Resistance:7.15kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 250Mw, Axial, Metal Film; Resistance Multicomp Pro - 01P3843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
01P3843
Res, 7K15, 250Mw, Axial, Metal Film; Resistance Multicomp Pro 01P3843
RES, 7K15, 250MW, AXIAL, METAL FILM; Resistance:7.15kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 7K15, 250MW, AXIAL, METAL FILM; Resistance:7.15kohm; Product Range:MCMF0W4 Series; Power Rating:250mW; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P3843
Product Name Res, 7K15, 250Mw, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 7150 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details