multicomp PRO Through Hole Metal Film Resistor, Mcmf0W4 Series, 51.1 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro MCMF0W4DF5112A50

Description
Through Hole Metal Film Resistor, MCMF0W4 Series, 51.1 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCMF0W4 Series, 51.1 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcmf0W4 Series, 51.1 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro - 01P3819 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcmf0W4 Series, 51.1 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro
01P3819
Through Hole Metal Film Resistor, Mcmf0W4 Series, 51.1 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro 01P3819
Through Hole Metal Film Resistor, MCMF0W4 Series, 51.1 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCMF0W4 Series, 51.1 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P3819
Product Name Through Hole Metal Film Resistor, Mcmf0W4 Series, 51.1 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details