multicomp PRO Through Hole Metal Film Resistor, Mcmf0W4 Series, 3.32 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro MCMF0W4DF3321A50

Description
Through Hole Metal Film Resistor, MCMF0W4 Series, 3.32 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes
Description
Through Hole Metal Film Resistor, MCMF0W4 Series, 3.32 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcmf0W4 Series, 3.32 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro - 01P3782 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcmf0W4 Series, 3.32 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro
01P3782
Through Hole Metal Film Resistor, Mcmf0W4 Series, 3.32 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro 01P3782
Through Hole Metal Film Resistor, MCMF0W4 Series, 3.32 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCMF0W4 Series, 3.32 kohm, 250 mW, - 0.5%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01P3782
Product Name Through Hole Metal Film Resistor, Mcmf0W4 Series, 3.32 Kohm, 250 Mw, 0.5%, 250 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details