The Through Hole Metal Film Resistor, MCMF0W4 Series, features a resistance value of 274 Ohms, a power rating of 250 mW, and a tolerance of ±0.5%. It is designed for a maximum working voltage of 250 V and is RoHS compliant. This axial leaded resistor is constructed with a nichrome resistor element, providing stable performance across various environments. The multiple epoxy coating on the vacuum-deposited metal film offers superior moisture protection. Performance specifications include a temperature coefficient of ±50 ppm/°C and high insulation resistance of at least 1,000 M,Ѷ. The resistor can withstand short time overloads and pulse overloads with minimal change in resistance, ensuring reliability in demanding applications. It is suitable for use in precision applications where low noise and low voltage coefficients are critical.
Through Hole Metal Film Resistor, MCMF0W4 Series, 274 ohm, 250 mW, - 0.5%, 250 V, Axial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01P3760 |
| Product Name | Through Hole Metal Film Resistor, Mcmf0W4 Series, 274 Ohm, 250 Mw, 0.5%, 250 V, Axial Leaded Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |